Panasonic Linear - Linear - Amplifiers - Audio - AN5277 AN5277

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078058-AN5277 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078058-AN5277 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN5277 - 078058-AN5277 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN5277
078058-AN5277
Linear - Linear - Amplifiers - Audio - AN5277 078058-AN5277
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078058-AN5277 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078058-AN5277
Packaging: Bulk
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 12-SIL
Dimension: 12-SIP + Tab
Supply Voltage - Operating: 10 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078058-AN5277
Product Name Linear - Linear - Amplifiers - Audio - AN5277
Supply Voltage Other; 10 V ~ 32 V
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
QFN Interface Transceiver IC - 722-SI2439-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details