Panasonic Linear - Linear - Amplifiers - Audio - AN5276 AN5276

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016712-AN5276 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 10 V to 24 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016712-AN5276 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 10 V to 24 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN5276 - 1016712-AN5276 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN5276
1016712-AN5276
Linear - Linear - Amplifiers - Audio - AN5276 1016712-AN5276
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016712-AN5276 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 10 V to 24 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016712-AN5276
Packaging: Bulk
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 12-SIL
Dimension: 12-SIP + Tab
Supply Voltage - Operating: 10 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1016712-AN5276
Product Name Linear - Linear - Amplifiers - Audio - AN5276
Supply Voltage Other; 10 V ~ 24 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Power Switch ICs - 8275322P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details