Panasonic Linear - Linear - Amplifiers - Audio - AN5274 AN5274

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 039192-AN5274 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 4.1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 14.2 V to 27.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 039192-AN5274 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 4.1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 14.2 V to 27.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN5274 - 039192-AN5274 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN5274
039192-AN5274
Linear - Linear - Amplifiers - Audio - AN5274 039192-AN5274
Manufacturer: Panasonic Electronic Components Win Source Part Number: 039192-AN5274 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 4.1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 14.2 V to 27.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 039192-AN5274
Packaging: Bulk
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 4.1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 12-SIL
Dimension: 12-SIP + Tab
Supply Voltage - Operating: 14.2 V to 27.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 039192-AN5274
Product Name Linear - Linear - Amplifiers - Audio - AN5274
Supply Voltage Other; 14.2 V ~ 27.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface - Interface - Telecom - SI3010-F-GS - 894441-SI3010-F-GS - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details
4 suppliers
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details