Panasonic Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic AN48841B-NL

Description
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.25V; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.25V; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic - 56W3913 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic
56W3913
Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic 56W3913
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.25V; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.25V; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 56W3913
Product Name Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Position Sensors - LVDT/LVIT - 02562401-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 10 inch (254 mm)
Linearity 0.2500 ±% Full Scale
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details