Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48820A-NL AN48820A-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100677-AN48820A-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 3.5μA (Typ) Current - Output (Max): 15mA Sensing Range: ±6mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: MINI-3DRA Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100677-AN48820A-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 3.5μA (Typ) Current - Output (Max): 15mA Sensing Range: ±6mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: MINI-3DRA Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48820A-NL - 100677-AN48820A-NL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48820A-NL
100677-AN48820A-NL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48820A-NL 100677-AN48820A-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100677-AN48820A-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 3.5μA (Typ) Current - Output (Max): 15mA Sensing Range: ±6mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: MINI-3DRA Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100677-AN48820A-NL
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 3.5μA (Typ)
Current - Output (Max): 15mA
Sensing Range: ±6mT Trip, ±0.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: MINI-3DRA
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AN48820A-NL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AN48820A-NL
MAG SWITCH OMNIPOLAR MINI-3DRA

MAG SWITCH OMNIPOLAR MINI-3DRA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 100677-AN48820A-NL AN48820A-NL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48820A-NL Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1149620-AS5510-DWLM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
SS400 Series Hall-effect digital position sensor IC, unipolar, low Gauss, flat TO-92-style, surface mount, pocket tape and reel, 1000 units/reel - SS441A-SP - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting Flat TO-92-style, surface mount, pocket tape and reel, 1000 units/reel
View Details
2 suppliers