Panasonic Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers AN44070A-VF

Description
Win Source Part Number: 980162-AN44070A-VF Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: DC Motors, General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: BCDMOS Interface: PWM Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 10V ~ 34V Load Type: Inductive Voltage - Supply: 3V ~ 5.5V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-HQFN (4x4) Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: AN44070AVF Base Product Number: AN44070A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 980162-AN44070A-VF Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: DC Motors, General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: BCDMOS Interface: PWM Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 10V ~ 34V Load Type: Inductive Voltage - Supply: 3V ~ 5.5V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-HQFN (4x4) Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: AN44070AVF Base Product Number: AN44070A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 980162-AN44070A-VF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
980162-AN44070A-VF
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 980162-AN44070A-VF
Win Source Part Number: 980162-AN44070A-VF Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: DC Motors, General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: BCDMOS Interface: PWM Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 10V ~ 34V Load Type: Inductive Voltage - Supply: 3V ~ 5.5V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-HQFN (4x4) Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: AN44070AVF Base Product Number: AN44070A Product Status: Obsolete

Win Source Part Number: 980162-AN44070A-VF
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: BCDMOS
Interface: PWM
Current - Output / Channel: 2.5A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 10V ~ 34V
Load Type: Inductive
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-HQFN (4x4)
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: AN44070AVF
Base Product Number: AN44070A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 980162-AN44070A-VF
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details