Panasonic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers AN33016UA-VB

Description
Win Source Part Number: 1377806-AN33016UA-VB Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Panasonic Electronic Components Product Status: Obsolete Package / Case: 24-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 24-SSOP Base Product Number: AN33016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 5V ~ 39V Topology: Buck Number of Outputs: 1 Frequency - Switching: 200kHz ~ 2MHz Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1377806-AN33016UA-VB Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Panasonic Electronic Components Product Status: Obsolete Package / Case: 24-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 24-SSOP Base Product Number: AN33016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 5V ~ 39V Topology: Buck Number of Outputs: 1 Frequency - Switching: 200kHz ~ 2MHz Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1377806-AN33016UA-VB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1377806-AN33016UA-VB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1377806-AN33016UA-VB
Win Source Part Number: 1377806-AN33016UA-VB Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Panasonic Electronic Components Product Status: Obsolete Package / Case: 24-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 24-SSOP Base Product Number: AN33016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 5V ~ 39V Topology: Buck Number of Outputs: 1 Frequency - Switching: 200kHz ~ 2MHz Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes

Win Source Part Number: 1377806-AN33016UA-VB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Panasonic Electronic Components
Product Status: Obsolete
Package / Case: 24-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 24-SSOP
Base Product Number: AN33016
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Enable, Frequency Control, Soft Start
Voltage - Supply (Vcc/Vdd): 5V ~ 39V
Topology: Buck
Number of Outputs: 1
Frequency - Switching: 200kHz ~ 2MHz
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
AN33016UA-VB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers AN33016UA-VB
IC REG CTRLR BUCK 24SSOP

IC REG CTRLR BUCK 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1377806-AN33016UA-VB AN33016UA-VB
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CD - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers