Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016703-AN33014UA-VB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SSOP
AN33014 Series 5 to 25 V 1.5 A 1 Ch DC-DC Step Down Regulator - SSOP-24
Switching Voltage Regulators Step-Down Regulator 5V-25V 1ch step down
IC REG CTRLR BUCK 24SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016703-AN33014UA-VB | AN33014UA-VB | 590-AN33014UA-VB | AN33014UA-VB | AN33014UA-VB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN33014UA-VB | DC DC Switching Controllers | AN33014 Series 5 to 25 V 1.5 A 1 Ch DC-DC Step Down Regulator - SSOP-24 | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | ||
| Package Type | SSOP; Other; 24-SSOP | SSOP; Other; 24-TSSOP (0.240\", 6.10mm Width) | SSOP; Other; 24-TSSOP (0.240, 6.10mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |