Panasonic Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Supply Voltage Min Panasonic AN33012UA-VB

Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Supply Voltage Min:5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:24Pins; Switching Frequency:2MHz RoHS Compliant: Yes
Datasheet
Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Supply Voltage Min:5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:24Pins; Switching Frequency:2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Supply Voltage Min Panasonic - 56W3667 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Supply Voltage Min Panasonic
56W3667
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Supply Voltage Min Panasonic 56W3667
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Supply Voltage Min:5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:24Pins; Switching Frequency:2MHz RoHS Compliant: Yes

DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Supply Voltage Min:5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:24Pins; Switching Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
AN33012UA-VB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers AN33012UA-VB
IC REG CTRLR BUCK 24SSOP

IC REG CTRLR BUCK 24SSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 56W3667 AN33012UA-VB
Product Name Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Supply Voltage Min Panasonic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 5V
Pins 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
RF Front End (LNA + PA) - 863-1837-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Line Interface ICs - 7512793 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details