Panasonic PMIC - PMIC - Display Drivers - AN32183A-VF AN32183A-VF

Description
Manufacturer: Panasonic Win Source Part Number: 860987-AN32183A-VF Operating Temperature Range: -30°C ~ 85°C Features: LED Driver 24-SOP Package: Reel - TR Package: 24-LSSOP (0.240", 6.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AN32183 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860987-AN32183A-VF Operating Temperature Range: -30°C ~ 85°C Features: LED Driver 24-SOP Package: Reel - TR Package: 24-LSSOP (0.240", 6.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AN32183 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32183A-VF - 860987-AN32183A-VF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32183A-VF
860987-AN32183A-VF
PMIC - PMIC - Display Drivers - AN32183A-VF 860987-AN32183A-VF
Manufacturer: Panasonic Win Source Part Number: 860987-AN32183A-VF Operating Temperature Range: -30°C ~ 85°C Features: LED Driver 24-SOP Package: Reel - TR Package: 24-LSSOP (0.240", 6.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AN32183 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 860987-AN32183A-VF
Operating Temperature Range: -30°C ~ 85°C
Features: LED Driver 24-SOP
Package: Reel - TR
Package: 24-LSSOP (0.240", 6.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AN32183
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - AN32183A-VF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32183A-VF
Display Drivers AN32183A-VF
LED Driver 24-SOP

LED Driver 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 860987-AN32183A-VF AN32183A-VF
Product Name PMIC - PMIC - Display Drivers - AN32183A-VF Display Drivers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type SOP; SSOP; 24-SOP SOP; SSOP; 24-LSSOP (0.240\", 6.00mm Width)
Technology I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1906938 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details