Panasonic Integrated Circuits (ICs) - PMIC - Display Drivers AN32155A-PB

Description
Win Source Part Number: 971532-AN32155A-PB Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Dot Matrix Interface: I2C Display Type: LED Voltage - Supply: 3.1V ~ 3.6V Package / Case: 24-VFBGA Supplier Device Package: 24-BGA (3x3) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Base Product Number: AN32155 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 971532-AN32155A-PB Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Dot Matrix Interface: I2C Display Type: LED Voltage - Supply: 3.1V ~ 3.6V Package / Case: 24-VFBGA Supplier Device Package: 24-BGA (3x3) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Base Product Number: AN32155 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 971532-AN32155A-PB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
971532-AN32155A-PB
Integrated Circuits (ICs) - PMIC - Display Drivers 971532-AN32155A-PB
Win Source Part Number: 971532-AN32155A-PB Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Dot Matrix Interface: I2C Display Type: LED Voltage - Supply: 3.1V ~ 3.6V Package / Case: 24-VFBGA Supplier Device Package: 24-BGA (3x3) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Base Product Number: AN32155 Product Status: Obsolete

Win Source Part Number: 971532-AN32155A-PB
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Dot Matrix
Interface: I2C
Display Type: LED
Voltage - Supply: 3.1V ~ 3.6V
Package / Case: 24-VFBGA
Supplier Device Package: 24-BGA (3x3)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Base Product Number: AN32155
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 971532-AN32155A-PB
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details