Panasonic PMIC - PMIC - Display Drivers - AN32151A-PR AN32151A-PR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016702-AN32151A-PR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 49-BGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016702-AN32151A-PR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 49-BGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32151A-PR - 1016702-AN32151A-PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32151A-PR
1016702-AN32151A-PR
PMIC - PMIC - Display Drivers - AN32151A-PR 1016702-AN32151A-PR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016702-AN32151A-PR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 49-BGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016702-AN32151A-PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 49-BGA
Supply Voltage - Operating: 3.1V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics

Buy Now Datasheet
Display Drivers - AN32151A-PR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32151A-PR
Display Drivers AN32151A-PR
LED Driver 49-BGA

LED Driver 49-BGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1016702-AN32151A-PR AN32151A-PR
Product Name PMIC - PMIC - Display Drivers - AN32151A-PR Display Drivers
Supply Voltage Other; 3.1V ~ 5.6 V Other; 3.1V ~ 5.6V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 49-BGA BGA; 49-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details