Panasonic PMIC - PMIC - Display Drivers - AN32058A-VB AN32058A-VB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016701-AN32058A-VB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 44-QFN (6x6) Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016701-AN32058A-VB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 44-QFN (6x6) Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32058A-VB - 1016701-AN32058A-VB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32058A-VB
1016701-AN32058A-VB
PMIC - PMIC - Display Drivers - AN32058A-VB 1016701-AN32058A-VB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016701-AN32058A-VB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 44-QFN (6x6) Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016701-AN32058A-VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 44-QFN (6x6)
Supply Voltage - Operating: 3.1V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - AN32058A-VB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32058A-VB
Display Drivers AN32058A-VB
LED Driver 44-QFN (6x6)

LED Driver 44-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1016701-AN32058A-VB AN32058A-VB
Product Name PMIC - PMIC - Display Drivers - AN32058A-VB Display Drivers
Supply Voltage Other; 3.1V ~ 5.6 V Other; 3.1V ~ 5.6V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 44-QFN (6x6) 44-VFQFN
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261026-SI2435-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details