Panasonic PMIC - PMIC - Display Drivers - AN32055A-PB AN32055A-PB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199041-AN32055A-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 80-VFBGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199041-AN32055A-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 80-VFBGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32055A-PB - 199041-AN32055A-PB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32055A-PB
199041-AN32055A-PB
PMIC - PMIC - Display Drivers - AN32055A-PB 199041-AN32055A-PB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199041-AN32055A-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 80-VFBGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199041-AN32055A-PB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 80-VFBGA
Supply Voltage - Operating: 3.1V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - AN32055A-PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32055A-PB
Display Drivers AN32055A-PB
LED Driver

LED Driver

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 199041-AN32055A-PB AN32055A-PB
Product Name PMIC - PMIC - Display Drivers - AN32055A-PB Display Drivers
Supply Voltage Other; 3.1V ~ 5.6 V Other; 3.1V ~ 5.6V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Technology SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI3008-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers