Panasonic Led Driver, Pwm, 1.2Mhz, Wlcsp-35; Device Topology Panasonic AN32051A-PB

Description
LED DRIVER, PWM, 1.2MHZ, WLCSP-35; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:35Pins; Input Voltage Min:3.1V; Input Voltage Max:5.6V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, PWM, 1.2MHZ, WLCSP-35; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:35Pins; Input Voltage Min:3.1V; Input Voltage Max:5.6V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Pwm, 1.2Mhz, Wlcsp-35; Device Topology Panasonic - 97W1345 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 1.2Mhz, Wlcsp-35; Device Topology Panasonic
97W1345
Led Driver, Pwm, 1.2Mhz, Wlcsp-35; Device Topology Panasonic 97W1345
LED DRIVER, PWM, 1.2MHZ, WLCSP-35; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:35Pins; Input Voltage Min:3.1V; Input Voltage Max:5.6V; Product Range:- RoHS Compliant: Yes

LED DRIVER, PWM, 1.2MHZ, WLCSP-35; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:35Pins; Input Voltage Min:3.1V; Input Voltage Max:5.6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Pwm, 1.2Mhz, Wlcsp-35, Full Reel; Device Topology Panasonic - 97W1346 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 1.2Mhz, Wlcsp-35, Full Reel; Device Topology Panasonic
97W1346
Led Driver, Pwm, 1.2Mhz, Wlcsp-35, Full Reel; Device Topology Panasonic 97W1346
LED DRIVER, PWM, 1.2MHZ, WLCSP-35, FULL REEL; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:35Pins; Input Voltage Min:3.1V; Input Voltage Max:5.6V; MSL:- RoHS Compliant: Yes

LED DRIVER, PWM, 1.2MHZ, WLCSP-35, FULL REEL; Device Topology:Constant Current; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:WLCSP; No. of Pins:35Pins; Input Voltage Min:3.1V; Input Voltage Max:5.6V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 97W1345
Product Name Led Driver, Pwm, 1.2Mhz, Wlcsp-35; Device Topology Panasonic
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
PMIC - LED Drivers - LM3447MT/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver ICs - 2466606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 40 milliamps
View Details