Panasonic RF and Wireless - RF Amplifiers AN26014A-NL

Description
IC AMP GPS 1.575GHZ SSMINI-5DC
Description
IC AMP GPS 1.575GHZ SSMINI-5DC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AN26014A-NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26014A-NL
RF and Wireless - RF Amplifiers AN26014A-NL
IC AMP GPS 1.575GHZ SSMINI-5DC

IC AMP GPS 1.575GHZ SSMINI-5DC

Supplier's Site
Lna, 1.5Ghz, 19Db, Sot-665; Frequency Min Panasonic - 05X0581 - Newark, An Avnet Company
Chicago, IL, United States
Lna, 1.5Ghz, 19Db, Sot-665; Frequency Min Panasonic
05X0581
Lna, 1.5Ghz, 19Db, Sot-665; Frequency Min Panasonic 05X0581
LNA, 1.5GHZ, 19DB, SOT-665; Frequency Min:-; Frequency Max:-; Gain:19dB; Noise Figure Typ:1dB; RF IC Case Style:SOT-665; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3V; Operating Temperature Min:-20°C; MSL:- RoHS Compliant: Yes

LNA, 1.5GHZ, 19DB, SOT-665; Frequency Min:-; Frequency Max:-; Gain:19dB; Noise Figure Typ:1dB; RF IC Case Style:SOT-665; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3V; Operating Temperature Min:-20°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers
Product Number AN26014A-NL 05X0581
Product Name RF and Wireless - RF Amplifiers Lna, 1.5Ghz, 19Db, Sot-665; Frequency Min Panasonic
Frequency Range 1575 MHz
Minimum Gain ? to 19 dB 19 dB
Maximum Gain 19 dB 19 dB
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - BGA7L1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 728 to 960 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details