Panasonic Linear - Linear - Amplifiers - Audio - AN17880A-E1 AN17880A-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078051-AN17880A-E1 Packaging: Reel - TR Type: Class AB Features: Mute, Standby Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 9mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 16-SO Dimension: 16-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.8 V to 4.5 V Alternative Parts (Cross-Reference): MAX9720BEUE+T; TA2145AF(M); TA2145AF(EL,M); Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078051-AN17880A-E1 Packaging: Reel - TR Type: Class AB Features: Mute, Standby Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 9mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 16-SO Dimension: 16-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.8 V to 4.5 V Alternative Parts (Cross-Reference): MAX9720BEUE+T; TA2145AF(M); TA2145AF(EL,M); Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17880A-E1 - 078051-AN17880A-E1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17880A-E1
078051-AN17880A-E1
Linear - Linear - Amplifiers - Audio - AN17880A-E1 078051-AN17880A-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078051-AN17880A-E1 Packaging: Reel - TR Type: Class AB Features: Mute, Standby Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 9mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 16-SO Dimension: 16-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.8 V to 4.5 V Alternative Parts (Cross-Reference): MAX9720BEUE+T; TA2145AF(M); TA2145AF(EL,M); Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078051-AN17880A-E1
Packaging: Reel - TR
Type: Class AB
Features: Mute, Standby
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 9mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 16-SO
Dimension: 16-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.8 V to 4.5 V
Alternative Parts (Cross-Reference): MAX9720BEUE+T; TA2145AF(M); TA2145AF(EL,M);
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078051-AN17880A-E1
Product Name Linear - Linear - Amplifiers - Audio - AN17880A-E1
Supply Voltage Other; 1.8 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CP7140AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details