Panasonic Linear - Linear - Amplifiers - Audio - AN17823A AN17823A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768511-AN17823A Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 25°C ~ 70°C (TA) Features: Standby, Volume Control Package: 9-HSIP Output Type: 1-Channel (Mono) Operating Supply Voltage: 3.5 V ~ 13.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 4 W x 1 Family Name: AN17823 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-HSIP Introduction Date: November 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768511-AN17823A Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 25°C ~ 70°C (TA) Features: Standby, Volume Control Package: 9-HSIP Output Type: 1-Channel (Mono) Operating Supply Voltage: 3.5 V ~ 13.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 4 W x 1 Family Name: AN17823 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-HSIP Introduction Date: November 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17823A - 768511-AN17823A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17823A
768511-AN17823A
Linear - Linear - Amplifiers - Audio - AN17823A 768511-AN17823A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768511-AN17823A Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 25°C ~ 70°C (TA) Features: Standby, Volume Control Package: 9-HSIP Output Type: 1-Channel (Mono) Operating Supply Voltage: 3.5 V ~ 13.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 4 W x 1 Family Name: AN17823 Categories: Integrated Circuits (ICs) Manufacturer Package: 9-HSIP Introduction Date: November 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768511-AN17823A
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: 25°C ~ 70°C (TA)
Features: Standby, Volume Control
Package: 9-HSIP
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 3.5 V ~ 13.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 4 W x 1
Family Name: AN17823
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-HSIP
Introduction Date: November 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 768511-AN17823A
Product Name Linear - Linear - Amplifiers - Audio - AN17823A
Supply Voltage Other; 3.5 V ~ 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Power Switch ICs - 9196674 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 38 v
Package Type To-252
View Details