Panasonic Linear - Linear - Amplifiers - Audio - AN17822A AN17822A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016692-AN17822A Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 3.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016692-AN17822A Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 3.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17822A - 1016692-AN17822A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17822A
1016692-AN17822A
Linear - Linear - Amplifiers - Audio - AN17822A 1016692-AN17822A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016692-AN17822A Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 3.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016692-AN17822A
Packaging: Tube/Rail
Type: Class AB
Features: Standby, Thermal Protection, Volume Control
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C (TA)
Case / Package: 12-SIL
Dimension: 12-SIP + Tab
Supply Voltage - Operating: 3.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1016692-AN17822A
Product Name Linear - Linear - Amplifiers - Audio - AN17822A
Supply Voltage Other; 3.5 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRS20302STR - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Package Type DSO28
View Details
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1923322P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details