Panasonic Linear - Linear - Amplifiers - Audio - AN17821A AN17821A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768510-AN17821A Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 70°C (TA) Features: Standby, Volume Control Package: 12-SIP + Tab Output Type: 2-Channel (Stereo) Operating Supply Voltage: 3.5 V ~ 13.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm Family Name: AN17821 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIL Alternative Parts (Cross-Reference): TDA7297; TDA7266D13TR; TDA7266; TDA7266P; Introduction Date: November 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768510-AN17821A Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 70°C (TA) Features: Standby, Volume Control Package: 12-SIP + Tab Output Type: 2-Channel (Stereo) Operating Supply Voltage: 3.5 V ~ 13.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm Family Name: AN17821 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIL Alternative Parts (Cross-Reference): TDA7297; TDA7266D13TR; TDA7266; TDA7266P; Introduction Date: November 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17821A - 768510-AN17821A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17821A
768510-AN17821A
Linear - Linear - Amplifiers - Audio - AN17821A 768510-AN17821A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768510-AN17821A Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 70°C (TA) Features: Standby, Volume Control Package: 12-SIP + Tab Output Type: 2-Channel (Stereo) Operating Supply Voltage: 3.5 V ~ 13.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm Family Name: AN17821 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIL Alternative Parts (Cross-Reference): TDA7297; TDA7266D13TR; TDA7266; TDA7266P; Introduction Date: November 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768510-AN17821A
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 70°C (TA)
Features: Standby, Volume Control
Package: 12-SIP + Tab
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3.5 V ~ 13.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Family Name: AN17821
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-SIL
Alternative Parts (Cross-Reference): TDA7297; TDA7266D13TR; TDA7266; TDA7266P;
Introduction Date: November 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 768510-AN17821A
Product Name Linear - Linear - Amplifiers - Audio - AN17821A
Supply Voltage Other; 3.5 V ~ 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - BTS70121EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers