Panasonic Linear - Linear - Amplifiers - Audio - AN17820B AN17820B

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768509-AN17820B Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 25°C ~ 70°C (TA) Features: Standby, Thermal Protection, Volume Control Package: 12-SIP + Tab Output Type: 2-Channel (Stereo) Operating Supply Voltage: 5 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 7.5W x 2 @ 8 Ohm Family Name: AN17820 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIL Alternative Parts (Cross-Reference): TA8221AH(KIA6221AH; TA8210AHQ(H); TA8221AHQ; TA8221AH(ALPINE); Introduction Date: June 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768509-AN17820B Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 25°C ~ 70°C (TA) Features: Standby, Thermal Protection, Volume Control Package: 12-SIP + Tab Output Type: 2-Channel (Stereo) Operating Supply Voltage: 5 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 7.5W x 2 @ 8 Ohm Family Name: AN17820 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIL Alternative Parts (Cross-Reference): TA8221AH(KIA6221AH; TA8210AHQ(H); TA8221AHQ; TA8221AH(ALPINE); Introduction Date: June 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17820B - 768509-AN17820B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17820B
768509-AN17820B
Linear - Linear - Amplifiers - Audio - AN17820B 768509-AN17820B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768509-AN17820B Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 25°C ~ 70°C (TA) Features: Standby, Thermal Protection, Volume Control Package: 12-SIP + Tab Output Type: 2-Channel (Stereo) Operating Supply Voltage: 5 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 7.5W x 2 @ 8 Ohm Family Name: AN17820 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIL Alternative Parts (Cross-Reference): TA8221AH(KIA6221AH; TA8210AHQ(H); TA8221AHQ; TA8221AH(ALPINE); Introduction Date: June 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768509-AN17820B
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: 25°C ~ 70°C (TA)
Features: Standby, Thermal Protection, Volume Control
Package: 12-SIP + Tab
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 5 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 7.5W x 2 @ 8 Ohm
Family Name: AN17820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-SIL
Alternative Parts (Cross-Reference): TA8221AH(KIA6221AH; TA8210AHQ(H); TA8221AHQ; TA8221AH(ALPINE);
Introduction Date: June 16, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 768509-AN17820B
Product Name Linear - Linear - Amplifiers - Audio - AN17820B
Supply Voltage Other; 5 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - BTS56033LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details