Panasonic Linear - Linear - Amplifiers - Audio - AN17020A-VB AN17020A-VB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009694-AN17020A-VB Packaging: Reel - TR Type: Class AB Features: Mute Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 16-QFN (3x4) Dimension: 16-QFN Supply Voltage - Operating: 2 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009694-AN17020A-VB Packaging: Reel - TR Type: Class AB Features: Mute Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 16-QFN (3x4) Dimension: 16-QFN Supply Voltage - Operating: 2 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17020A-VB - 009694-AN17020A-VB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17020A-VB
009694-AN17020A-VB
Linear - Linear - Amplifiers - Audio - AN17020A-VB 009694-AN17020A-VB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009694-AN17020A-VB Packaging: Reel - TR Type: Class AB Features: Mute Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 16-QFN (3x4) Dimension: 16-QFN Supply Voltage - Operating: 2 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009694-AN17020A-VB
Packaging: Reel - TR
Type: Class AB
Features: Mute
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 16-QFN (3x4)
Dimension: 16-QFN
Supply Voltage - Operating: 2 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 009694-AN17020A-VB
Product Name Linear - Linear - Amplifiers - Audio - AN17020A-VB
Supply Voltage Other; 2 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers