Panasonic Linear - Linear - Amplifiers - Audio - AN17000A-BF AN17000A-BF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078047-AN17000A-BF Packaging: Reel - TR Type: Class AB Features: Bass Boost, Mute, Standby, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-HSOP Dimension: 56-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078047-AN17000A-BF Packaging: Reel - TR Type: Class AB Features: Bass Boost, Mute, Standby, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-HSOP Dimension: 56-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN17000A-BF - 078047-AN17000A-BF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN17000A-BF
078047-AN17000A-BF
Linear - Linear - Amplifiers - Audio - AN17000A-BF 078047-AN17000A-BF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078047-AN17000A-BF Packaging: Reel - TR Type: Class AB Features: Bass Boost, Mute, Standby, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-HSOP Dimension: 56-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078047-AN17000A-BF
Packaging: Reel - TR
Type: Class AB
Features: Bass Boost, Mute, Standby, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-HSOP
Dimension: 56-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078047-AN17000A-BF
Product Name Linear - Linear - Amplifiers - Audio - AN17000A-BF
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details