Panasonic Interface - Interface - Analog Switches - Special Purpose - AN15866A-VT AN15866A-VT

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078046-AN15866A-VT Packaging: Tray Applications: Video Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 80-QFH Single Supply Voltage (V+): 8.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078046-AN15866A-VT Packaging: Tray Applications: Video Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 80-QFH Single Supply Voltage (V+): 8.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - AN15866A-VT - 078046-AN15866A-VT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AN15866A-VT
078046-AN15866A-VT
Interface - Interface - Analog Switches - Special Purpose - AN15866A-VT 078046-AN15866A-VT
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078046-AN15866A-VT Packaging: Tray Applications: Video Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 80-QFH Single Supply Voltage (V+): 8.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078046-AN15866A-VT
Packaging: Tray
Applications: Video
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-QFH
Single Supply Voltage (V+): 8.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - AN15866A-VT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
AN15866A-VT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose AN15866A-VT
IC VIDEO SWITCH 17IN/5OUT QFH-80

IC VIDEO SWITCH 17IN/5OUT QFH-80

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 078046-AN15866A-VT AN15866A-VT
Product Name Interface - Interface - Analog Switches - Special Purpose - AN15866A-VT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996LCX-AC-T-1 - 141031-ADM6996LCX-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers