Panasonic Interface Transceiver IC AN15865AAVT

Description
IC VIDEO SWITCH 10IN/5OUT QFH-80 Product overview: AN15865AAVT from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AN15865AAVT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VIDEO SWITCH 10IN/5OUT QFH-80 Product overview: AN15865AAVT from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AN15865AAVT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-AN15865AAVT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-AN15865AAVT
Interface Transceiver IC 754-AN15865AAVT
IC VIDEO SWITCH 10IN/5OUT QFH-80 Product overview: AN15865AAVT from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AN15865AAVT can be used for catalog matching and distributor lookup.

IC VIDEO SWITCH 10IN/5OUT QFH-80 Product overview: AN15865AAVT from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AN15865AAVT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1002715-AN15865AAVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1002715-AN15865AAVT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1002715-AN15865AAVT
Win Source Part Number: 1002715-AN15865AAVT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 8.5V ~ 9.5V Package / Case: 80-QFP Supplier Device Package: 80-QFH Temperature Range - Operating: -20°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Base Product Number: AN15865A Product Status: Obsolete

Win Source Part Number: 1002715-AN15865AAVT
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Bulk
Applications: Video
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 8.5V ~ 9.5V
Package / Case: 80-QFP
Supplier Device Package: 80-QFH
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Base Product Number: AN15865A
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-AN15865AAVT 1002715-AN15865AAVT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details