Panasonic PMIC - PMIC - Voltage Reference - AN1433SSMTXL AN1433SSMTXL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768508-AN1433SSMTXL Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: SOT-665 Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 20mA Current - Cathode: 200μA Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: SSMini-5D Output Voltage MAX: 14V ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768508-AN1433SSMTXL Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: SOT-665 Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 20mA Current - Cathode: 200μA Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: SSMini-5D Output Voltage MAX: 14V ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AN1433SSMTXL - 768508-AN1433SSMTXL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AN1433SSMTXL
768508-AN1433SSMTXL
PMIC - PMIC - Voltage Reference - AN1433SSMTXL 768508-AN1433SSMTXL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768508-AN1433SSMTXL Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: SOT-665 Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 20mA Current - Cathode: 200μA Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: SSMini-5D Output Voltage MAX: 14V ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768508-AN1433SSMTXL
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: SOT-665
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 20mA
Current - Cathode: 200μA
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SSMini-5D
Output Voltage MAX: 14V
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AN1433SSMTXL
Precision Voltage Reference IC 693-AN1433SSMTXL
IC VREF SHUNT ADJ SSMINI-5D Product overview: AN1433SSMTXL from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1433SSMTXL can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SSMINI-5D Product overview: AN1433SSMTXL from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1433SSMTXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - AN1433SSMTXL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AN1433SSMTXL
PMIC - Voltage Reference AN1433SSMTXL
IC VREF SHUNT ADJ 1% SSMINI-5D

IC VREF SHUNT ADJ 1% SSMINI-5D

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AN1433SSMTXL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AN1433SSMTXL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AN1433SSMTXL
IC VREF SHUNT ADJ 1% SSMINI-5D

IC VREF SHUNT ADJ 1% SSMINI-5D

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 768508-AN1433SSMTXL 693-AN1433SSMTXL AN1433SSMTXL AN1433SSMTXL
Product Name PMIC - PMIC - Voltage Reference - AN1433SSMTXL Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-665 Other; SOT-665 Other; SOT-665
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Precision Low Power FGA Voltage References - ISL60002DIH310Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 20 ppm/C
View Details
7 suppliers