Panasonic 2.5V Precision Voltage Reference IC AN1431T

Description
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3, TO-92, 3 PIN Product overview: AN1431T from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3, TO-92, 3 PIN Product overview: AN1431T from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-AN1431T
2.5V Precision Voltage Reference IC 693-AN1431T
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3, TO-92, 3 PIN Product overview: AN1431T from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431T can be used for catalog matching and distributor lookup.

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3, TO-92, 3 PIN Product overview: AN1431T from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AN1431T - 179171-AN1431T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AN1431T
179171-AN1431T
PMIC - PMIC - Voltage Reference - AN1431T 179171-AN1431T
Manufacturer: Panasonic Win Source Part Number: 179171-AN1431T Family Name: AN1431 Alternative Parts (Cross-Reference): ZH431C02; ZH431C01; TL431-T92-B; TL431G-T92-G; Introduction Date: December 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Panasonic
Win Source Part Number: 179171-AN1431T
Family Name: AN1431
Alternative Parts (Cross-Reference): ZH431C02; ZH431C01; TL431-T92-B; TL431G-T92-G;
Introduction Date: December 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AN1431T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AN1431T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AN1431T
IC VREF SHUNT ADJ 2% 3SSIP

IC VREF SHUNT ADJ 2% 3SSIP

Supplier's Site
PMIC - Voltage Reference - AN1431T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AN1431T
PMIC - Voltage Reference AN1431T
IC VREF SHUNT ADJ 2% 3SSIP

IC VREF SHUNT ADJ 2% 3SSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AN1431T 179171-AN1431T AN1431T AN1431T
Product Name 2.5V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AN1431T Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; TO-226-3 Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details