Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PSSO3, HSIP-3 Product overview: AN1431M from Panasonic is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN1431M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102330-AN1431M
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 17ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C (TA)
Case / Package: TO-243
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 2% 3HSIP
IC VREF SHUNT ADJ 2% 3HSIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AN1431M | 102330-AN1431M | AN1431M | AN1431M |
| Product Name | 2.5V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - AN1431M | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Operating Temperature | -25 C (-13 F) | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | |
| Package Type | Other; TO-243 | Other; TO-243AA | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| TC | 17 ppm/C |