Panasonic Interface - Interface - Filters - Active - AN1281SSMTXL AN1281SSMTXL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009692-AN1281SSMTXL Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Ripple Number of Filters: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SSMini-5DA Supply Voltage - Operating: 2.5 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009692-AN1281SSMTXL Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Ripple Number of Filters: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SSMini-5DA Supply Voltage - Operating: 2.5 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AN1281SSMTXL - 009692-AN1281SSMTXL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AN1281SSMTXL
009692-AN1281SSMTXL
Interface - Interface - Filters - Active - AN1281SSMTXL 009692-AN1281SSMTXL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009692-AN1281SSMTXL Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Ripple Number of Filters: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SSMini-5DA Supply Voltage - Operating: 2.5 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009692-AN1281SSMTXL
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Ripple
Number of Filters: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SSMini-5DA
Supply Voltage - Operating: 2.5 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 735-AN1281SSMTXL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
735-AN1281SSMTXL
Interface Transceiver IC 735-AN1281SSMTXL
IC FILTER RIPPLE SSMINI-5DA Product overview: AN1281SSMTXL from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AN1281SSMTXL can be used for catalog matching and distributor lookup.

IC FILTER RIPPLE SSMINI-5DA Product overview: AN1281SSMTXL from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AN1281SSMTXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
AN1281SSMTXL
Integrated Circuits (ICs) - Interface - Filters - Active AN1281SSMTXL
IC FILTER RIPPLE SSMINI-5DA

IC FILTER RIPPLE SSMINI-5DA

Supplier's Site
Filters - Active - AN1281SSMTXL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
AN1281SSMTXL
Filters - Active AN1281SSMTXL
Ripple Filter IC Ripple Order SSMini-5DA

Ripple Filter IC Ripple Order SSMini-5DA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 009692-AN1281SSMTXL 735-AN1281SSMTXL AN1281SSMTXL AN1281SSMTXL
Product Name Interface - Interface - Filters - Active - AN1281SSMTXL Interface Transceiver IC Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Supply Voltage Other; 2.5 V ~ 4.3 V Other Other; 2.5V ~ 4.3V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370810-74AHC1G66GV-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers