Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009690-AMS104Y
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Family Name: AMS104Y
Wavelength: 580nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 4-SMD
Supply Voltage - Operating: 1.5 V to 6 V
Introduction Date: June 27, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 009690-AMS104Y |
| Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AMS104Y |
| Sensor Type | Light Sensor |