Panasonic Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic AMG8854

Description
TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic - 05AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic
05AC7507
Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic 05AC7507
TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AMG8854 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AMG8854
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AMG8854
SENSOR DGTL 14SMD MODULE

SENSOR DGTL 14SMD MODULE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 05AC7507 AMG8854
Product Name Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1193LLHLX-T - 858811-A1193LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details