Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953C TLE4953C

Description
XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8nF capacitor for improved EMI performance. Summary of Features Two-wire PWM current interface Detection of rotation direction Dynamic self-calibration principle & high sensitivity Adaptive hysteresis Single chip solution - no external components Vibration suppression in calibrated mode South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range From zero speed up to 12 kHz 8 nF overmolded capacitor For coarse transmission target wheels Applications Automatic transmission hydraulic system Automotive Multi-port fuel injection Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD TLE42764DV | OPTIREG™ linear voltage regulators (LDO) TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) IPD90N04S4-03 | Automotive MOSFET BTS3205G | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) IPD90N04S4-05 | Automotive MOSFET BSP76 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC 1 2 3 4 5
Request a Quote Datasheet
Description
XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8nF capacitor for improved EMI performance. Summary of Features Two-wire PWM current interface Detection of rotation direction Dynamic self-calibration principle & high sensitivity Adaptive hysteresis Single chip solution - no external components Vibration suppression in calibrated mode South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range From zero speed up to 12 kHz 8 nF overmolded capacitor For coarse transmission target wheels Applications Automatic transmission hydraulic system Automotive Multi-port fuel injection Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD TLE42764DV | OPTIREG™ linear voltage regulators (LDO) TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) IPD90N04S4-03 | Automotive MOSFET BTS3205G | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) IPD90N04S4-05 | Automotive MOSFET BSP76 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953C - TLE4953C - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953C
TLE4953C
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953C TLE4953C
XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8nF capacitor for improved EMI performance. Summary of Features Two-wire PWM current interface Detection of rotation direction Dynamic self-calibration principle & high sensitivity Adaptive hysteresis Single chip solution - no external components Vibration suppression in calibrated mode South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range From zero speed up to 12 kHz 8 nF overmolded capacitor For coarse transmission target wheels Applications Automatic transmission hydraulic system Automotive Multi-port fuel injection Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD TLE42764DV | OPTIREG™ linear voltage regulators (LDO) TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) IPD90N04S4-03 | Automotive MOSFET BTS3205G | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) IPD90N04S4-05 | Automotive MOSFET BSP76 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7368-3E | OPTIREG™ PMIC 1 2 3 4 5

XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems

The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8nF capacitor for improved EMI performance.


Summary of Features

  • Two-wire PWM current interface
  • Detection of rotation direction
  • Dynamic self-calibration principle & high sensitivity
  • Adaptive hysteresis
  • Single chip solution - no external components
  • Vibration suppression in calibrated mode
  • South and north pole pre-induction possible
  • High resistance to piezo effects
  • Large operating air-gaps
  • Wide operating temperature range
  • From zero speed up to 12 kHz
  • 8 nF overmolded capacitor
  • For coarse transmission target wheels

Applications

  • Automatic transmission hydraulic system
  • Automotive
  • Multi-port fuel injection

Designers who used this product also designed with


  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD75N04S4-06 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE7368-3E |
    OPTIREG™ PMIC
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE8718SA |
    FLEX
  • SAK-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • TLE42764DV |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE42744GS V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD90N04S4-03 |
    Automotive MOSFET
  • BTS3205G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • SAK-TC1782F-320F180HR BA |
    TC1784/82 (AUDO MAX)
  • IPD90N04S4-05 |
    Automotive MOSFET
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD75N04S4-06 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE7368-3E |
    OPTIREG™ PMIC

1
2
3
4
5

Supplier's Site Datasheet
Switches (Solid State) - TLE4953C - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4953C
Switches (Solid State) TLE4953C
HALL EFFECT SENSOR

HALL EFFECT SENSOR

Supplier's Site
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953C - 090862-TLE4953C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953C
090862-TLE4953C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953C 090862-TLE4953C
Manufacturer: Infineon Technologies Win Source Part Number: 090862-TLE4953C Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: P-SSO-2-2 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090862-TLE4953C
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Current Source
Polarization: North Pole, South Pole
Current - Supply (Max): 16.8mA
Categories: Sensors, Transducers
Status: Active
Case / Package: P-SSO-2-2
Purpose: Special Purpose
Supply Voltage - Operating: 4.5 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global) Win Source Electronics
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4953C TLE4953C 090862-TLE4953C
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953C Switches (Solid State) Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953C
Sensor Type Magnetic Magnetic Magnetic
Packing Method AMMO-PACK AMMO PACKAGE
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 18 volts
View Details
Switches (Solid State) - TLE49462KHTSA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.7 to 18 volts
View Details
2 suppliers
Switches (Solid State) - TLE4964-1M - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014C16 - TLE5014C16 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details