Panasonic Sensors, Transducers - Temperature Sensors - Analog and Digital Output AMG8853

Description
SENSOR DGTL 14SMD MODULE
Datasheet
Description
SENSOR DGTL 14SMD MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AMG8853 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AMG8853
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AMG8853
SENSOR DGTL 14SMD MODULE

SENSOR DGTL 14SMD MODULE

Supplier's Site
Temperature Sensor, Ir, 2.5Deg C, Module; Ic Output Type Panasonic - 05AC7506 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Ir, 2.5Deg C, Module; Ic Output Type Panasonic
05AC7506
Temperature Sensor, Ir, 2.5Deg C, Module; Ic Output Type Panasonic 05AC7506
TEMPERATURE SENSOR, IR, 2.5DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:0°C; Sensing Temperature Max:80°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

TEMPERATURE SENSOR, IR, 2.5DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:0°C; Sensing Temperature Max:80°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number AMG8853 05AC7506
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, Ir, 2.5Deg C, Module; Ic Output Type Panasonic
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details