Panasonic Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic AMG8834

Description
TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic - 05AC7505 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic
05AC7505
Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic 05AC7505
TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:3V RoHS Compliant: Yes

TEMPERATURE SENSOR, IR, 3DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AMG8834 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AMG8834
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AMG8834
SENSOR DGTL 14SMD MODULE

SENSOR DGTL 14SMD MODULE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 05AC7505 AMG8834
Product Name Temperature Sensor, Ir, 3Deg C, Module; Ic Output Type Panasonic Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers