Manufacturer: Panasonic
Win Source Part Number: 860955-AMG8833
Series: Grid-EYE
Operating Temperature Range: 0°C ~ 80°C
Features: Temperature Sensor Digital, Infrared (IR) - - 14-SMD Module
Package: 14-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 14-SMD Module
ECCN: CAM 6A993A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8543.70.9960
Other Part Number: P19002CT, P19002DKR, P19002TR, Q11360552
SENSOR DGTL 14SMD MODULE
TEMPERATURE SENSOR, IR, 2.5DEG C, MODULE; IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:0°C; Sensing Temperature Max:80°C; Sensor Case Style:Module; No. of Pins:14Pins; Supply Voltage Min:3V RoHS Compliant: Yes
SENSOR DGTL 14SMD MODULE
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 860955-AMG8833 | AMG8833 | 05AC7504 | AMG8833 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - AMG8833 | Analog and Digital Output | Temperature Sensor, Ir, 2.5Deg C, Module; Ic Output Type Panasonic | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |