Panasonic Power Relay, Spst-No, 9Vdc, 16A, Th; Contact Configuration Panasonic ALZN5B09W

Description
POWER RELAY, SPST-NO, 9VDC, 16A, TH; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 9VDC, 16A, TH; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 9Vdc, 16A, Th; Contact Configuration Panasonic - 64AC9511 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 9Vdc, 16A, Th; Contact Configuration Panasonic
64AC9511
Power Relay, Spst-No, 9Vdc, 16A, Th; Contact Configuration Panasonic 64AC9511
POWER RELAY, SPST-NO, 9VDC, 16A, TH; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPST-NO, 9VDC, 16A, TH; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALZN5B09W
General Purpose Relays ALZN5B09W
General Purpose Relays 9VDC 44.4mA 203ohms 1 Form A Class B

General Purpose Relays 9VDC 44.4mA 203ohms 1 Form A Class B

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALZN5B09W
Relays - Power Relays, Over 2 Amps ALZN5B09W
RELAY GEN PURPOSE SPST 16A 9V

RELAY GEN PURPOSE SPST 16A 9V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 64AC9511 ALZN5B09W ALZN5B09W
Product Name Power Relay, Spst-No, 9Vdc, 16A, Th; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232802 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers