Panasonic ALZN5B05W Non-Latching Relay
Panasonic ALZN5B05W Non-Latching Relay
POWER RELAY, SPST-NO, 5VDC, 16A, TH; Contact Configuration:SPST-N
General Purpose Relays 5VDC 80mA 63ohms 1 Form A Class B
RELAY GEN PURPOSE SPST 16A 5V
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2474125 | 64AC9510 | ALZN5B05W | ALZN5B05W |
| Product Name | Power Relays | Power Relay, Spst-No, 5Vdc, 16A, Th; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | 5 volts |
| Approvals | RoHS | RoHS | RoHS |