Panasonic Relays - Power Relays, Over 2 Amps ALZN1F12W

Description
RELAY GEN PURPOSE SPDT 16A 12V
Datasheet
Description
RELAY GEN PURPOSE SPDT 16A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALZN1F12W
Relays - Power Relays, Over 2 Amps ALZN1F12W
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZN1F12W
General Purpose Relays ALZN1F12W
General Purpose Relays 12VDC 33.3mA 360ohms 1 Form C Class F

General Purpose Relays 12VDC 33.3mA 360ohms 1 Form C Class F

Buy Now Datasheet
Power Relay, Spdt, 12Vdc, 16A, Th; Contact Configuration Panasonic - 64AC9507 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12Vdc, 16A, Th; Contact Configuration Panasonic
64AC9507
Power Relay, Spdt, 12Vdc, 16A, Th; Contact Configuration Panasonic 64AC9507
POWER RELAY, SPDT, 12VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 12VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spdt, 12Vdc, 16A, Tht Rohs Compliant Panasonic - 68AH8813 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12Vdc, 16A, Tht Rohs Compliant Panasonic
68AH8813
Power Relay, Spdt, 12Vdc, 16A, Tht Rohs Compliant Panasonic 68AH8813
POWER RELAY, SPDT, 12VDC, 16A, THT ROHS COMPLIANT: YES

POWER RELAY, SPDT, 12VDC, 16A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ALZN1F12W ALZN1F12W 64AC9507 68AH8813
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 12Vdc, 16A, Th; Contact Configuration Panasonic Power Relay, Spdt, 12Vdc, 16A, Tht Rohs Compliant Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Electromechanical Interface Relays - 1372113 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Industrial Relay - 700-CF040KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers