POWER RELAY, SPDT, 18VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 18V
General Purpose Relays 18VDC 22.2mA 810ohms 1 Form C Class B
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 64AC9503 | ALZN1B18W | ALZN1B18W |
| Product Name | Power Relay, Spdt, 18Vdc, 16A, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 18 volts | 18 volts | 18 volts |