Panasonic General Purpose Relays ALZN1B09W

Description
General Purpose Relays 9VDC 44.4mA 203ohms 1 Form C Class B
Datasheet
Description
General Purpose Relays 9VDC 44.4mA 203ohms 1 Form C Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ALZN1B09W
General Purpose Relays ALZN1B09W
General Purpose Relays 9VDC 44.4mA 203ohms 1 Form C Class B

General Purpose Relays 9VDC 44.4mA 203ohms 1 Form C Class B

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALZN1B09W
Relays - Power Relays, Over 2 Amps ALZN1B09W
RELAY GEN PURPOSE SPDT 16A 9V

RELAY GEN PURPOSE SPDT 16A 9V

Supplier's Site
Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic - 64AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic
64AC9501
Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic 64AC9501
POWER RELAY, SPDT, 9VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 9VDC, 16A, TH; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ALZN1B09W ALZN1B09W 64AC9501
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 9Vdc, 16A, Th; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 9 volts 9 volts 9 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data