Panasonic Relays - Power Relays, Over 2 Amps ALZ52F12

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323862-ALZ52F12 Category: Relays>Power Relays, Over 2 Amps Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Mounting: Through Hole Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Other Part Number: ALZ52F12-ND,255-4087 -5 Base Product Number: ALZ52F RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323862-ALZ52F12 Category: Relays>Power Relays, Over 2 Amps Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Mounting: Through Hole Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Other Part Number: ALZ52F12-ND,255-4087 -5 Base Product Number: ALZ52F RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1323862-ALZ52F12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323862-ALZ52F12
Relays - Power Relays, Over 2 Amps 1323862-ALZ52F12
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323862-ALZ52F12 Category: Relays>Power Relays, Over 2 Amps Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Mounting: Through Hole Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Other Part Number: ALZ52F12-ND,255-4087 -5 Base Product Number: ALZ52F RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323862-ALZ52F12
Category: Relays>Power Relays, Over 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Mounting: Through Hole
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Other Part Number: ALZ52F12-ND,255-4087-5
Base Product Number: ALZ52F
RoHS Status: RoHS Compliant

Buy Now Datasheet
Power Relay, Spst, 12Vdc, Tht; Contact Configuration Panasonic - 29X2748 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 12Vdc, Tht; Contact Configuration Panasonic
29X2748
Power Relay, Spst, 12Vdc, Tht; Contact Configuration Panasonic 29X2748
POWER RELAY, SPST, 12VDC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:LZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPST, 12VDC, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:LZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ALZ52F12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ52F12
Relays - Power Relays, Over 2 Amps ALZ52F12
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZ52F12
General Purpose Relays ALZ52F12
General Purpose Relays 1 FORM A 16A 12V CLASS F, SEALED

General Purpose Relays 1 FORM A 16A 12V CLASS F, SEALED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1323862-ALZ52F12 29X2748 ALZ52F12 ALZ52F12
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst, 12Vdc, Tht; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 360 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Type 20.24 - Modular step relay 16A - 202482304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details