Panasonic Power Relays, Over 2 Amps - ALZ22B12 ALZ22B12

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143366-ALZ22B12 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143366-ALZ22B12 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ALZ22B12 - 1143366-ALZ22B12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALZ22B12
1143366-ALZ22B12
Power Relays, Over 2 Amps - ALZ22B12 1143366-ALZ22B12
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143366-ALZ22B12 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143366-ALZ22B12
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 360 Ohms
Coil Current: 33.3mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 440VAC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - ALZ22B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ22B12
Relays - Power Relays, Over 2 Amps ALZ22B12
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Power Relay, 12Vdc, 16A, Spdt, Pcb; Relay Type Panasonic - 49H4515 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 16A, Spdt, Pcb; Relay Type Panasonic
49H4515
Power Relay, 12Vdc, 16A, Spdt, Pcb; Relay Type Panasonic 49H4515
POWER RELAY, 12VDC, 16A, SPDT, PCB; Relay Type:Power; Coil Voltage VDC Nom:12V; Contact Current Max:16A; Contact Voltage AC Nom:250V; Coil Resistance:360ohm; Contact Configuration:SPST-N O; Coil Type:DC; Coil Current:33.3mA RoHS Compliant: Yes

POWER RELAY, 12VDC, 16A, SPDT, PCB; Relay Type:Power; Coil Voltage VDC Nom:12V; Contact Current Max:16A; Contact Voltage AC Nom:250V; Coil Resistance:360ohm; Contact Configuration:SPST-NO; Coil Type:DC; Coil Current:33.3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1143366-ALZ22B12 ALZ22B12 49H4515
Product Name Power Relays, Over 2 Amps - ALZ22B12 Relays - Power Relays, Over 2 Amps Power Relay, 12Vdc, 16A, Spdt, Pcb; Relay Type Panasonic
Resistance 360 ohms 360 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2163-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861796 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details
Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers