General Purpose Relays 1 Form C 16A 4.5V Sealed Class F Coil
RELAY GEN PURPOSE SPDT 16A 4.5V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | ALZ12F4H | ALZ12F4H |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 4.5 volts | 4.5 volts |
| Poles | Single Pole (SP) |