General Purpose Relays 1 Form C 16A 5V Sealed Class B Coil
RELAY GEN PURPOSE SPDT 16A 5V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ALZ12B05 | ALZ12B05 | 11N0835 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Lz Relay Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 5 volts | 5 volts |