Panasonic Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic ALQ3F24S

Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4607 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4607
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4607
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ3F24S
Relays - Power Relays, Over 2 Amps ALQ3F24S
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4607 ALQ3F24S
Product Name Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617786-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7271 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details