Panasonic Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic ALQ3F18S

Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4606 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4606
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4606
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-NO; Coil Voltage:18VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 23AJ4606
Product Name Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2562-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 2452295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, Panel, Dpdt, 30A, 110Vac; Product Range Finder - 35M2034 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details