RELAY GEN PURPOSE SPST 10A 12V
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | ALQ312S | 23AJ4611 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| DC Coil Voltage | 12 volts | 12 volts |
| Mounting | Through Hole | PCBoard; Through Hole |