Panasonic Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic ALQ305S

Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4608 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4608
Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4608
POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALQ305S
Relays - Power Relays, Over 2 Amps ALQ305S
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4608 ALQ305S
Product Name Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Spst-No, 250Vac, 24Vdc, 25A; Contact Configuration Te Connectivity - 82K6210 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 154396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details