Manufacturer: Panasonic
Win Source Part Number: 911326-ALQ124
Series: ALQ
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Package: Box
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.41.0020
RELAY GEN PURPOSE SPDT 10A 24V
RELAY, SPDT, 125VAC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1347936 | 911326-ALQ124 | ALQ124 | ALQ124 | 04X5188 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - ALQ124 | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 125Vac, 10A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) |