The Panasonic Power Relay (part number 23AJ4599) is a single pole double throw (SPDT) relay designed for applications requiring a contact rating of 10A at 125V AC. It features a compact size of 10 mm (W) x 20 mm (L) x 16 mm (H) and is suitable for through-hole mounting. The relay operates with a rated coil voltage of 12V DC and has a maximum switching power of 1,250 VA or 150 W. The relay's contact resistance is initially a maximum of 100 mΩ, and it is constructed with AgNi contact material. It offers a high dielectric strength of 4,000 Vrms between the contact and coil, and a surge withstand voltage of 8,000 V. The relay is rated for a mechanical life of at least 10 million operations and can operate in ambient temperatures ranging from -40°C to +85°C. Typical applications include home appliances and industrial equipment, making it a versatile choice for various projects.
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
POWER RELAY, SPDT, 12VDC, 10A, THT ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 23AJ4599 | 08AK9723 |
| Product Name | Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic | Power Relay, Spdt, 12Vdc, 10A, Tht Rohs Compliant Panasonic |
| Features | Latching | Latching |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |